Products specifications Report Issue?

Reference case SMD
Manufacturer Simcom
Win Source Part Number 759937-SIM800F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM800F CAD Model

Description

The SIM800F is a compact and reliable quad-band GSM/GPRS module manufactured by Simcom. This module is designed for a wide range of M2M (Machine-to-Machine) applications, providing voice, SMS, and data communication capabilities. It is a low-cost solution with a small footprint, making it ideal for applications where space is limited.

Applications

  • Asset Tracking: Tracking the location of vehicles, containers, and other assets.
  • Remote Monitoring: Monitoring remote equipment and sensors.
  • Smart Metering: Collecting and transmitting data from smart meters.
  • Security Systems: Providing wireless communication for alarm systems.
  • Automotive Telematics: Integration into automotive telematics systems.

Features

  • Quad-Band GSM/GPRS: Supports GSM 850MHz, 900MHz, 1800MHz, and 1900MHz bands.
  • GPRS Multi-Slot Class 12: Provides high-speed data transfer over GPRS networks.
  • SMS Support: Supports SMS sending and receiving.
  • Voice Support: Supports voice calls.
  • AT Command Interface: Easy to control using standard AT commands.
  • Small Size: Compact size for space-constrained applications.
  • Low Power Consumption: Designed for low power consumption in idle mode.

Benefits

  • Global Connectivity: Quad-band support enables global roaming.
  • High-Speed Data Transfer: GPRS multi-slot class 12 provides fast data transfer rates.
  • Easy Integration: Standard AT command interface simplifies integration with microcontrollers.
  • Low Cost: Cost-effective solution for M2M applications.
  • Reliable Operation: Designed for reliable operation in various environments.

Additional Details

The SIM800F operates at a voltage range of 3.4V to 4.2V. It has a UART interface for communication with a microcontroller. It also supports TCP/IP protocol stack. Proper antenna design is critical for ensuring reliable wireless communication. The module comes in a surface-mount package. The SIM card holder is integrated into the module. It complies with GSM/GPRS standards. Specific application notes and reference designs are available from Simcom to assist with integration and development. The operating temperature range is usually specified to cover industrial applications. The module includes various network status indicators. The SIM800F family of GSM/GPRS modules offers various configurations and features to meet the requirements of different applications. It's an industry standard device.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0511 $64.2044
9+ $13.1702 $118.5318
14+ $12.7586 $178.6204
19+ $12.3470 $234.5930
24+ $11.9355 $286.4520
32+ $10.7007 $342.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention