Products specifications Report Issue?

Categories Uncategorized
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940075-SIM800L
Ultra Librarian 3D Model Ultra Librarian SIM800L CAD Model

Description

The SIM800L is a compact and reliable GSM/GPRS module manufactured by Simcom. It's a complete quad-band GSM/GPRS solution in a small SMD package, making it suitable for a wide range of IoT, telematics, and mobile communication applications. Its low power consumption and comprehensive feature set have made it a popular choice for developers and hobbyists alike.

Applications:

  • IoT (Internet of Things) Devices: Used in connected sensors, trackers, and other IoT devices requiring cellular connectivity.
  • Remote Monitoring Systems: Integrated into systems for remotely monitoring environmental conditions, security, or industrial equipment.
  • GPS Tracking: Combined with GPS modules for tracking vehicles, assets, and personnel.
  • Smart Metering: Implemented in smart meters for remote data collection and communication.
  • Alarm Systems: Used in security systems for sending alerts via SMS or GPRS.

Features:

  • Quad-Band GSM/GPRS: Supports 850/900/1800/1900MHz frequencies, enabling global compatibility.
  • GPRS Multi-Slot Class 12/10: Provides data transfer rates up to 85.6 kbps.
  • Control via AT Commands: Controlled using standard AT commands, simplifying integration with microcontrollers.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Small Form Factor: Compact SMD package allows for easy integration into small devices.
  • Integrated TCP/IP Stack: Supports TCP/IP protocols for internet connectivity.
  • Supports Voice Calls and SMS: Enables voice calls and SMS messaging functionality.
  • SIM Card Holder: Onboard SIM card holder for easy SIM card installation.

Benefits:

  • Global Compatibility: Quad-band support ensures compatibility with GSM networks worldwide.
  • Easy Integration: Simple AT command interface simplifies integration with microcontrollers and other embedded systems.
  • Low Power Consumption: Extends battery life in portable and battery-powered applications.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Reliable Performance: Provides reliable GSM/GPRS connectivity for data transfer and communication.

The Simcom SIM800L GSM/GPRS module is a cost-effective and versatile solution for adding cellular connectivity to a wide range of devices and applications. Its small size, low power consumption, and comprehensive feature set make it an ideal choice for IoT, telematics, and other mobile communication applications. The module's reliable performance and ease of integration contribute to its popularity among developers and hobbyists.

You May Also Be Interested in

Seeed Technology Co., Ltd
LDT0-028 Vibration (Piezo) Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 101020031
STMicroelectronics
DIL24 ADAPTER BOARD ASM330LHH
Need more? Email Us
ECAD model for STEVAL-MKI193V1
Analog Devices Inc.
PMOD BOARD 16BIT 500K ADC AD7688
Need more? Email Us
ECAD model for EVAL-AD7688-PMDZ
Telit
Lowest to $59.1158
ECAD model for GL865-QUAD
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
ECAD model for U002
STMicroelectronics
COUPON BOARD MP34DT01
Need more? Email Us
ECAD model for STEVAL-MKI129V3
Adafruit Industries LLC
Slide Potentiometer Human Interface Qwiic, STEMMA QT Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 5295
MikroElektronika
POT 3 CLICK
Need more? Email Us
ECAD model for MIKROE-3691
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
ECAD model for U082-F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8168 $71.4504
6+ $19.5420 $117.2520
8+ $18.9313 $151.4504
11+ $18.3207 $201.5277
15+ $17.7100 $265.6500
19+ $15.8779 $301.6801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention