EN
  • EN
  • DE

BTS72002EPADAUGHBRDTOBO1

Part No BTS72002EPADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET +2  12V BTS7200-2EPA DAUG  /  BTS7200-2EPA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7200-2EPA
Contents Board(s)
Base Product Number BTS72002
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-BTS72002EPADAUGHBRDTOBO1,SP001782714
Standard Package 1
Win Source Part Number 967147-BTS72002EPADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS72002EPADAUGHBRDTOBO1 CAD Model

Description

The BTS72002EPADAUGHBRDTOBO1 is a development board used for evaluating expansion boards and daughter cards.

  • Function: Power management
  • Series: PROFET™+ series
  • IC/part: BTS7200-2EPA
  • Popularity: Low
  • REACH Status: Unaffected

You May Also Be Interested in

Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess