EN
  • EN
  • DE

BTS70082EPADAUGHBRDTOBO1

Part No BTS70082EPADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET +2 12V BTS7008-2EPA DAUGH  /  BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7008-2EPA
Contents Board(s)
Base Product Number BTS70082
REACH Status REACH Unaffected
Other Names 448-BTS70082EPADAUGHBRDTOBO1,SP001782682
Standard Package 1
Win Source Part Number 1017297-BTS70082EPADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS70082EPADAUGHBRDTOBO1 CAD Model

Description

The Infineon BTS70082EPADAUGHBRDTOBO1 is a development board that is suitable for various electronic applications.

  • Product Series: PROFET™+ series
  • Function: Power Management
  • Package Type: Box
  • Standard Package Quantity: 1
  • Win Source Part Number: 1017297-BTS70082EPADAUGHBRDTOBO1

You May Also Be Interested in

M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess