EN
  • EN
  • DE

SHIELDBTS70081EPPTOBO1

Part No SHIELDBTS70081EPPTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description BTS7008-1EPP SHIELD FOR ARDUINO  /  BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+2
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7008-1EPP
Contents Board(s)
Base Product Number SHIELDBTS70081
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 448-SHIELDBTS70081EPPTOBO1,SP005122328
Standard Package 1
Win Source Part Number 977192-SHIELDBTS70081EPPTOBO1
Ultra Librarian 3D Model Ultra Librarian SHIELDBTS70081EPPTOBO1 CAD Model

Description

The Infineon Technologies SHIELDBTS70081EPPTOBO1 is an evaluation board for the BTS7008-1EPP PROFET™+2 power management switch.

  • Package: Box
  • Supplied: Single Standard Package
  • Function: Switch
  • Compatibility: Interconnect Systems
  • Manufacturer: Infineon Technologies
  • Packaging: Tube
  • High Side Voltage: 600V
  • Peak Output Current (Source): 290mA
  • Peak Output Current (Sink): 600mA
  • Application: Development Boards, Kits, Programmers, Expansion Board Daughter Card
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess