EN
  • EN
  • DE

SIT8102AC-33-33E-133.33333Y

Part No SIT8102AC-33-33E-133.33333Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Cmos Output Clock Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993004-SIT8102AC-33-33E-133.33333Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8102AC-33-33E-133.33333Y CAD Model

Description

The SiT8102AC-33-33E-133.33333Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. It's designed to generate a precise and stable clock signal with a frequency of 133.33333 MHz. SiTime's MEMS oscillators offer several advantages over traditional quartz crystal oscillators, including better shock and vibration resistance, smaller size, and faster startup times. The 'AC' likely denotes performance and temperature characteristics, while '33' designates the supply voltage (3.3V), and '33E' probably signifies a temperature stability specification.

Applications

  • Networking Equipment: Used in Ethernet switches, routers, and servers.
  • Telecommunications: Provides timing signals for base stations and communication devices.
  • Industrial Automation: Integrates into controllers and industrial computers.
  • Test and Measurement Equipment: Supplies stable clocks for oscilloscopes and signal generators.
  • High-Performance Computing: Provides accurate timing for CPUs and GPUs.

Features

  • MEMS Resonator: Provides high stability and reliability.
  • Low Jitter: Ensures a clean clock signal with minimal phase noise.
  • Fast Startup Time: Quickly stabilizes after power-up.
  • Small Size: Allows for compact designs.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • Excellent Frequency Stability: Maintains accurate frequency over temperature variations.

Benefits

  • Improved System Performance: Accurate timing enhances overall system performance.
  • Increased Reliability: MEMS technology provides robustness against shock and vibration.
  • Simplified Design: Reduces the need for external components.
  • Enhanced Signal Integrity: Low jitter minimizes timing errors.
  • Reduced EMI Emissions: Helps meet regulatory compliance.

Additional Details

The SiT8102AC-33-33E-133.33333Y is typically packaged in a small surface-mount package, such as a QFN (Quad Flat No-leads) or similar. It operates at a supply voltage of 3.3V. The frequency stability is specified in parts per million (ppm) over a specific temperature range. The datasheet provides detailed information on electrical characteristics, performance graphs, and application notes. This oscillator is suitable for applications requiring high performance and reliability.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess