EN
  • EN
  • DE

AWB7127H

Part No AWB7127H
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818182-AWB7127H
Ultra Librarian 3D Model Ultra Librarian AWB7127H CAD Model

Description

The AWB7127H is a highly integrated front-end module (FEM) designed for high-power Wi-Fi applications in the 2.4 GHz band, manufactured by Skyworks Solutions. It incorporates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch. This integration reduces component count and board space, simplifying design and improving performance in wireless systems.

Applications

  • Wi-Fi Routers: Used to boost the signal strength and improve the range of Wi-Fi routers.
  • Access Points: Integrated into access points to enhance coverage and data throughput.
  • IoT Devices: Enables robust wireless connectivity for various IoT devices operating in the 2.4 GHz band.
  • Wireless Repeaters: Used to extend the range of existing Wi-Fi networks.
  • Smart Home Devices: Found in smart home hubs and other devices requiring reliable Wi-Fi connectivity.

Features

  • High Output Power: Delivers high transmit power to extend the range of Wi-Fi signals.
  • Integrated LNA: Includes a low noise amplifier to improve receiver sensitivity.
  • T/R Switch: Integrates a transmit/receive switch for efficient antenna sharing.
  • Compact Size: Designed with a small footprint to save board space.
  • Low Power Consumption: Optimizes power consumption for energy-efficient operation.

Benefits

  • Extended Range: High output power enables longer range wireless communication.
  • Improved Sensitivity: Integrated LNA enhances receiver sensitivity for better signal reception.
  • Simplified Design: High integration reduces component count and simplifies design.
  • Reduced Board Space: Compact size minimizes the required board space.
  • Enhanced Performance: Improves overall Wi-Fi system performance and reliability.

Additional Details

The AWB7127H operates in the 2.4 GHz frequency band and supports various Wi-Fi standards, including IEEE 802.11b/g/n. It typically requires a 3.3V power supply. Proper impedance matching and thermal management are crucial for optimal performance. Refer to the Skyworks datasheet for detailed specifications, application notes, and layout recommendations.

This FEM is designed to meet the demanding requirements of modern Wi-Fi applications, providing a high-performance, low-cost, and easy-to-integrate solution. Careful consideration should be given to the application's specific requirements and the datasheet recommendations when implementing the AWB7127H in a design.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess