EN
  • EN
  • DE

SE2432L

Part No SE2432L
Manufacturer Skyworks Solutions Inc.
Description The SE2432L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy applications.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1247571-SE2432L
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE2432L CAD Model

Description

The SE2432L is a front-end module (FEM) manufactured by Skyworks Solutions Inc. This module is designed for use in IEEE 802.15.4/Zigbee and Bluetooth applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch into a single package, simplifying design and reducing board space.

Applications

  • Zigbee applications
  • Bluetooth applications
  • Smart home devices
  • Wireless sensor networks
  • Internet of Things (IoT) devices

Features

  • Integrated front-end module: Combines PA, LNA, and T/R switch into a single package.
  • Low noise figure: Ensures excellent receiver sensitivity.
  • High transmit power: Provides robust signal transmission.
  • Compact size: Reduces board space requirements.
  • Single supply voltage: Simplifies power supply design.

Benefits

  • Simplified design: Reduces component count and simplifies board layout.
  • Improved performance: Enhances receiver sensitivity and transmit power.
  • Smaller footprint: Enables compact and portable device designs.
  • Reduced cost: Lowers overall system cost.
  • Faster time-to-market: Speeds up product development.

Additional Details

The SE2432L is designed for operation in the 2.4 GHz ISM band. It features a low current consumption, making it suitable for battery-powered devices. The module is typically housed in a small QFN package, making it easy to integrate into various electronic devices. It provides high performance and reliability for wireless communication applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0085 $60.5100
125+ $0.9436 $117.9500
195+ $0.9110 $177.6450
275+ $0.8459 $232.6225
360+ $0.8134 $292.8240
445+ $0.7809 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess