EN
  • EN
  • DE

ADR434ARZ-REEL7

Part No ADR434ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.12% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 30 mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 6.25µVp-p
Voltage - Input 6.1V ~ 18V
Current - Supply 800µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR434
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860374-ADR434ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR434ARZ-REEL7 CAD Model

Description

Product Overview: ADR434ARZ-REEL7

The ADR434ARZ-REEL7 is a high-performance, low-noise voltage reference from Analog Devices Inc., renowned for its precision and stability. This component is part of the ADR43x series, which are XFET® voltage references featuring low noise, high accuracy, and low temperature drift performance, making them ideal for high-end applications that demand a stable voltage supply.

Key Features

  • Precision Reference: The ADR434ARZ-REEL7 offers a 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with many data conversion applications.
  • Low Noise: With a low noise output, typically 1.0 µV p-p (0.1 Hz to 10 Hz), this voltage reference ensures signal integrity, crucial for sensitive electronics and precision measurement instruments.
  • High Accuracy: It features an initial accuracy of ±0.1% which helps in maintaining the precision of the overall system.
  • Temperature Stability: The device boasts excellent temperature stability, typically 3 ppm/°C, which means its output voltage varies very little with temperature changes, ensuring reliable performance across a wide range of operating conditions.
  • Wide Operating Range: The ADR434ARZ-REEL7 operates over a wide supply range from 5 V to 18 V, providing design flexibility and compatibility with various circuits and systems.
  • Low Dropout Voltage: The device features a low dropout voltage, making it suitable for battery-powered equipment and other applications with a limited power supply.

Applications

The ADR434ARZ-REEL7 is ideal for high-performance applications that require a precise and stable voltage reference. Its uses span across:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive electronics
  • Portable and battery-powered devices

Packaging and Availability

The ADR434ARZ-REEL7 comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. It is available in tape and reel form for easy handling and efficient assembly during the manufacturing process, indicated by the 'REEL7' suffix in the product name.

With its combination of features, the ADR434ARZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for systems that demand high-precision voltage references.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess