EN
  • EN
  • DE

SKY13745-21

Part No SKY13745-21
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973630-SKY13745-21
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13745-21 CAD Model

Description

The SKY13745-21 is a Single-Pole, Double-Throw (SPDT) switch from Skyworks Solutions Inc. This versatile switch is designed for a variety of applications within the 0.1 to 6.0 GHz frequency range. It boasts high linearity, low insertion loss, and excellent isolation, making it suitable for demanding RF front-end designs.

Applications:

  • Cellular infrastructure (e.g., base stations)
  • Wireless routers and access points
  • Handheld devices (e.g., smartphones, tablets)
  • Wireless connectivity modules (e.g., Wi-Fi, Bluetooth)
  • Test and measurement equipment

Features:

  • High linearity (IIP3)
  • Low insertion loss
  • High isolation
  • Single-supply operation
  • Small footprint
  • SPDT configuration

Benefits:

  • Improved signal quality due to high linearity and low insertion loss
  • Reduced interference and crosstalk thanks to high isolation
  • Simplified system design with single-supply operation
  • Space-saving solution due to its small footprint
  • Versatile switching functionality with SPDT configuration
  • Enhanced overall system performance

Additional Details:

The SKY13745-21 is typically controlled via a CMOS-compatible interface. It operates from a single positive supply voltage, reducing the complexity of power supply requirements. The device's small size allows for easy integration into compact RF modules and devices. Its performance characteristics, such as low insertion loss and high isolation, contribute to minimizing signal degradation and interference in wireless communication systems. The switch is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions. It is commonly used in applications where signal routing or band switching is required, such as in multi-band or multi-mode wireless devices.

This switch is part of Skyworks' portfolio of RF switches designed to meet the stringent requirements of modern wireless communication systems. Its robust design and optimized performance make it a reliable choice for RF engineers and system integrators.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess