EN
  • EN
  • DE

SKY19244-686LF_EVB

Part No SKY19244-686LF_EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Eval Board for SKY19244-686LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958186-SKY19244-686LF_EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY19244-686LF_EVB CAD Model

Description

The SKY19244-686LF_EVB is an evaluation board for the SKY19244-686LF, a highly integrated Front-End Module (FEM) designed for Wi-Fi 6 (802.11ax) applications in the 2.4 GHz band. Manufactured by Skyworks Solutions, a leading innovator of high-performance analog and mixed-signal semiconductors, this FEM integrates a Power Amplifier (PA), Low Noise Amplifier (LNA), and Transmit/Receive (T/R) switch, offering a compact and efficient solution for wireless connectivity.

Applications

  • Wi-Fi 6 (802.11ax) routers
  • Wireless access points
  • IoT devices
  • Smart home devices
  • Mobile devices

Features

  • Integrated Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA)
  • Integrated Transmit/Receive (T/R) switch
  • Compact form factor
  • High efficiency
  • Evaluation board for easy testing and prototyping

Benefits

  • Improved Wi-Fi Performance: The integrated PA and LNA provide high output power and low noise figure, improving Wi-Fi range and signal quality.
  • Reduced Component Count: The highly integrated FEM reduces the number of external components, simplifying design and reducing board space.
  • Enhanced Efficiency: The efficient design of the FEM minimizes power consumption, extending battery life in portable devices.
  • Easy Evaluation and Prototyping: The evaluation board allows for easy testing and prototyping of the SKY19244-686LF in Wi-Fi 6 applications.
  • Fast Time-to-Market: Reduces design time and accelerates time-to-market for Wi-Fi 6 enabled products.

Additional Details

The SKY19244-686LF_EVB provides a convenient platform for evaluating the performance of the SKY19244-686LF FEM. The evaluation board typically includes connectors for RF input and output, power supply, and control signals. The FEM itself operates in the 2.4 GHz frequency band and supports the Wi-Fi 6 (802.11ax) standard. The integrated PA provides a high output power, typically in the range of 20 dBm, while the LNA offers a low noise figure, typically around 2 dB. The T/R switch allows for seamless switching between transmit and receive modes.

The SKY19244-686LF is commonly used in Wi-Fi 6 routers, wireless access points, and other wireless communication devices. Its high performance and integration make it an excellent choice for demanding Wi-Fi applications.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess