EN
  • EN
  • DE

SKY85710-11

Part No SKY85710-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description LNA/PA RF FRONT END 24-PIN QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
RF Type 802.11ac, WLAN
Frequency 5GHz
Features SPDT
Package / Case 24-VFQFN
Supplier Device Package 24-QFN (3x5)
Base Product Number SKY85710
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 325131-SKY85710-11
Ultra Librarian 3D Model Ultra Librarian SKY85710-11 CAD Model

Description

The SKY85710-11 is an RF front-end integrated circuit (IC) designed for RF and wireless applications.

  • Manufacturer: Skyworks Solutions Inc.
  • Series: SKY85710
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Configuration: SPDT
  • Frequency: 5GHz
  • RF Type: 802.11ac and WLAN
  • Package/Case: 24-VFQFN
  • Supplier Device Package: 24-QFN (3x5)
  • ECCN Status: Obsolete
  • Base Product Number: SKY85710
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7605 $51.0545
70+ $1.4445 $101.1150
108+ $1.3993 $151.1244
148+ $1.3542 $200.4216
191+ $1.3091 $250.0381
256+ $1.1737 $300.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,556 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess