EN
  • EN
  • DE

SMP1307-004LF

Part No SMP1307-004LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE PIN 200V 250MW SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 3 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SOT-23-3
Win Source Part Number 029429-SMP1307-004LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1307-004LF CAD Model

Description

The SMP1307-004LF is a high-performance PIN diode designed for use in RF and microwave applications.

  • Features: Low capacitance and high voltage rating
  • Package: SOT-23-3
  • Ideal for: High-frequency circuits
  • Benefits: Low power dissipation and high reliability

You May Also Be Interested in

Infineon Technologies
BAR 64-04 E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
SWITCH,RF,DFN, 0503 PKG
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP,GC210
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
GAAS PIN DIODES
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY 7V 200MW SOD323
Lowest to $0.0786
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD, GB
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess