The IDG100-04-P is a silicon carbide (SiC) Schottky diode manufactured by SMC Diode Solutions. SiC Schottky diodes offer superior performance compared to traditional silicon diodes, particularly in high-frequency and high-temperature applications. This diode is designed for use in power factor correction (PFC) circuits, motor drives, and other applications requiring high efficiency and fast switching speeds.
Applications
- Power Factor Correction (PFC)
- Motor Drives
- Solar Inverters
- Switch Mode Power Supplies (SMPS)
- Electric Vehicle (EV) Chargers
Features
- Silicon Carbide (SiC) Technology
- Low Forward Voltage Drop (Vf)
- Zero Reverse Recovery Current (Qrr)
- High Switching Speed
- High Operating Temperature
- Surface Mount Package
- RoHS Compliant
- Voltage Rating: 400V
- Current Rating: 10A
Benefits
- Improved Efficiency
- Reduced Switching Losses
- Higher Operating Frequency
- Lower Heat Dissipation
- Enhanced System Reliability
- Smaller Footprint
Additional Details
The IDG100-04-P's silicon carbide material allows for higher operating temperatures and faster switching speeds compared to silicon diodes. The zero reverse recovery current eliminates reverse recovery losses, improving efficiency and reducing EMI. The low forward voltage drop minimizes conduction losses, further enhancing efficiency. The diode's surface-mount package facilitates automated assembly and reduces board space requirements. SMC Diode Solutions provides detailed datasheets and application notes to assist designers in optimizing the performance of the IDG100-04-P in their applications.
The high voltage rating of 400V makes this diode suitable for a wide range of applications. The 10A current rating provides ample headroom for many power supply designs. The superior performance characteristics of SiC Schottky diodes compared to silicon diodes make them an increasingly popular choice for high-efficiency power electronics applications.