The MGPL50-25-A93L is a pneumatic guide cylinder manufactured by SMC Diode Solutions. This cylinder is designed for precision linear motion applications where stability and accurate positioning are crucial. It integrates a guide mechanism with a pneumatic cylinder, providing enhanced resistance to side loads and minimizing rod deflection. The robust construction ensures reliable performance in demanding industrial environments.
Applications:
- Pick-and-place systems
- Automated assembly lines
- Material handling equipment
- Precision positioning stages
- Clamping and stopping mechanisms
Features:
- Integrated guide mechanism
- High side load resistance
- Precise linear motion
- Adjustable stroke length
- Durable construction
Benefits:
- Improved accuracy: The integrated guide minimizes rod deflection, ensuring precise positioning.
- Increased stability: High side load resistance allows for stable operation even with external forces.
- Enhanced reliability: Robust construction ensures long-term performance and reduced maintenance.
- Versatile application: Suitable for a wide range of linear motion tasks.
- Simplified integration: Compact design and standardized mounting options facilitate easy installation.
Additional Details:
The MGPL50-25-A93L features a 50mm bore and a 25mm stroke. The cylinder is constructed from high-quality materials, providing excellent corrosion resistance and wear resistance. It typically operates within a specified pressure range, and the operating temperature should be maintained within recommended limits to ensure optimal performance and longevity. Detailed specifications, including force output, stroke accuracy, and mounting dimensions, are available in the manufacturer's datasheet. Proper lubrication may be required to minimize friction and extend the lifespan of the cylinder. Consider the load requirements and operating environment when selecting the appropriate cylinder for your application. SMC also provides technical support and application guidance to assist with proper selection and implementation.