Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Single
Center Tap Yes
Power - Max 100VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545154-E100
Ultra Librarian 3D Model Ultra Librarian E100 CAD Model

You May Also Be Interested in

Triad Magnetics
PWR XFMR TOROIDAL 50VA CHAS MT
Need more? Email Us
ECAD model for VPT36-1390
Triad Magnetics
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
ECAD model for VPS36-700
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
ECAD model for F8-24
Tamura
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
ECAD model for PL2.5-12-130B
Triad Magnetics
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
ECAD model for FS24-800-C2
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for 3FL12-475
Triad Magnetics
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
ECAD model for FP10-250
Triad Magnetics
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
ECAD model for F20-600-C2
Hammond Manufacturing
PWR XFMR LAMINATED 18VA CHAS MT
Need more? Email Us
ECAD model for 166G36

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention