Products specifications

Type Laminated Core
Center Tap No
Power - Max 350VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 133.40mm L x 128.80mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544734-E350EWA
Ultra Librarian 3D Model Ultra Librarian E350EWA CAD Model

You May Also Be Interested in

Signal Transformer
PWR XFMR LAMINATED 20VA TH /
Need more? Email Us
ECAD model for CL2-20-12
ZETTLER Electronics
115/230 INPUT 10VA CLASS 2 TRANS
Need more? Email Us
ECAD model for AHI01024
Hammond Manufacturing
PWR XFMR LAMINATED 24VA CHAS MT
Need more? Email Us
ECAD model for 166J24
ZETTLER Electronics
PWR XFMR LAMINATED 0.6VA TH
Lowest to $3.9441
ECAD model for BV302S09006-ZU
ZETTLER Electronics
PWR XFMR LAMINATED 0.6VA TH
Lowest to $17.7223
ECAD model for BV301S12006-ZU
Hammond Manufacturing
PWR XFMR SEMI-TORO 20VA TH
Need more? Email Us
ECAD model for 226P
ZETTLER Electronics
PWR XFMR LAMINATED 0.6VA TH
Lowest to $3.2548
ECAD model for BV302S06006-ZU
Tamura
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
ECAD model for 3FD-336
Hammond Manufacturing
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for 183F12

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention