Products specifications

Type Laminated Core
Primary Winding(s) Dual
Secondary Winding(s) Single, Multiple Taps
Center Tap No
Power - Max 500VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 176.00mm L x 162.10mm W
Height - Seated (Max) 141.20mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545138-E500TF
Ultra Librarian 3D Model Ultra Librarian E500TF CAD Model

You May Also Be Interested in

Talema Group LLC
PWR XFMR TOROIDAL 50VA CHAS MT
Need more? Email Us
ECAD model for 62080
Hammond Manufacturing
PWR XFMR LAMINATED 50.4VA CHAS
Need more? Email Us
ECAD model for 167N12
Hammond Manufacturing
PWR XFMR LAMINATED 37.8VA CHAS
Need more? Email Us
ECAD model for 166M12
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
ECAD model for VPS16-5000
Hammond Manufacturing
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $107.1774
ECAD model for 164E24
Hammond Manufacturing
PWR XFMR LAMINATED 48VA CHAS MT
Need more? Email Us
ECAD model for 266J48
ZETTLER Electronics
115/230 INPUT 10VA CLASS 2 TRANS
Need more? Email Us
ECAD model for AHI01024
TE Connectivity
PWR XFMR LAMINATED 75VA CHAS MT /
Need more? Email Us
ECAD model for 4000-78J15K999
Hammond Manufacturing
PWR XFMR LAMINATED 24VA CHAS MT
Need more? Email Us
ECAD model for 166J24

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention