Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Solid State Inc.
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 47.8V
Voltage - Breakdown (Min) 53.2V
Voltage - Clamping (Max) @ Ipp 77V
Current - Peak Pulse (10/1000µs) 19.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-1N5651A
Standard Package 10
Win Source Part Number 1035318-1N5651A
Ultra Librarian 3D Model Ultra Librarian 1N5651A CAD Model

Description

The TVS diode from Solid State Inc. is a high-performance zener diode designed for use in electronic circuits.

  • Manufacturer: Solid State Inc.
  • Type: zener diode
  • Configuration: unidirectional
  • Voltage Breakdown: 53.2V
  • Reverse Standoff Voltage: 47.8V
  • Peak Pulse Power: 1500W
  • Package: DO-13
  • Mounting: through-hole
  • Operating Temperature: -65°C to 175°C
  • Application: general-purpose

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention