Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Series -
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.4V
Voltage - Clamping (Max) @ Ipp 45.7V
Current - Peak Pulse (10/1000µs) 33A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377376-1N6051A
Ultra Librarian 3D Model Ultra Librarian 1N6051A CAD Model

Description

The 1N6051A is a Zener diode transient voltage suppressor (TVS) manufactured by Solid State Inc.

  • Description: Zener diode transient voltage suppressor (TVS)
  • Manufacturer: Solid State Inc.
  • Diode Type: Bidirectional
  • Reverse Standoff Voltage: 28V
  • Breakdown Voltage: 31.4V
  • Clamping Voltage: 45.7V @ 33A (10/1000µs)
  • Power Rating: 1500W (1.5kW)
  • Application: General Purpose
  • Package: DO-13
  • HTSUS Code: 8541.10.0080
  • ECCN: EAR99
  • Mounting: Through Hole

You May Also Be Interested in

Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention