Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 53V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Max) @ Ipp 85V
Current - Peak Pulse (10/1000µs) 17.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905737-1N6058A
Ultra Librarian 3D Model Ultra Librarian 1N6058A CAD Model

Description

The 905737-1N6058A is a Zener type TVS diode designed for general-purpose circuit protection.

  • Manufacturer: Solid State Inc.
  • Function: General Purpose
  • Package: Bulk
  • Standard Package: 10 Pieces
  • Voltage Reverse Standoff: 53V
  • Voltage Breakdown: 58.9V
  • Clamping Voltage @ Peak Pulse Current: 85V
  • Peak Pulse Power: 1500W (1.5kW)
  • Channel: Bidirectional
  • Peak Pulse Current: 17.7A (10/1000µs)
  • Mounting: Through-Hole Mounting
  • Package: DO-13 Package

You May Also Be Interested in

ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention