Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC15
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 15 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 714692-KBPC1504
Ultra Librarian 3D Model Ultra Librarian KBPC1504 CAD Model

Description

The 714692-KBPC1504 is a bridge rectifier diode designed for standard applications. It is a single-phase diode with an average rectified current of 15A. The forward voltage drop is 1.2V @ a forward current of 7.5A. The reverse leakage current is 10µA @ a reverse voltage of 400V. With a peak reverse voltage of 400V, it provides reliable rectification for AC to DC conversion. The 714692-KBPC1504 is chassis mountable and comes in a 4-Square KBPC package. It has an operating temperature range of -65°C to 150°C. This bridge rectifier diode is an active product from Solid State Inc. and is commonly used in power supply circuits and industrial applications.

  • Average Rectified Current: 15A
  • Forward Voltage Drop: 1.2V @ 7.5A
  • Reverse Leakage Current: 10µA @ 400V
  • Peak Reverse Voltage: 400V
  • Operating Temperature Range: -65°C to 150°C

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
ECAD model for VBO25-16AO2
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
ECAD model for GBPC1210-E4/51
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
ECAD model for T485C
Vishay
BRIDGE RECT 3P 1.6KV 100A 7-MTPB
Lowest to $84.9248
ECAD model for VS-100MT160PBPBF
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
ECAD model for VS-26MT40
Vishay
BRIDGE RECT 3P 1.2KV 110A MT-K
Need more? Email Us
ECAD model for VS-110MT120KPBF
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
ECAD model for VS-70MT160PAPBF
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us
ECAD model for B483F-2T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention