Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Package Box
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 168873-KBPC3510
Ultra Librarian 3D Model Ultra Librarian KBPC3510 CAD Model

Description

The 168873-KBPC3510 is a single-phase bridge rectifier used in discrete semiconductor applications.

  • Package: box
  • Standard Package: 1 piece
  • Maximum Average Rectified Current: 35A
  • Forward Voltage @ Current: 1.2V @ 17.5A
  • Reverse Leakage Current @ Reverse Voltage: 10 µA @ 1000V
  • Maximum Peak Reverse Voltage: 1kV
  • Mounting Type: chassis mount
  • Package: 4-square, KBPC
  • Manufacturer: Solid State Inc.
  • Status: active
  • Operating Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • Category: discrete semiconductor products - diodes - bridge rectifiers
  • MSL Level: not applicable
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
ECAD model for B485C-2
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
ECAD model for GBPC1210-E4/51
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
ECAD model for VS-36MT20
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
ECAD model for VBO25-16AO2
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
ECAD model for VS-130MT80KPBF
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
ECAD model for VS-60MT160KPBF
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
ECAD model for KBJ402G
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
ECAD model for VS-60MT120KPBF
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02-E4/51

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention