EN
  • EN
  • DE

KBPC5002

Part No KBPC5002
Manufacturer Solid State Inc.
Catalog Bridge Rectifiers
Description 50 AMP BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC50
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 50 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 25 A
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 610020-KBPC5002
Ultra Librarian 3D Model Ultra Librarian KBPC5002 CAD Model

Description

The 610020-KBPC5002 is a single-phase bridge rectifier diode suitable for applications requiring an average rectified current of 50A.

  • Average Rectified Current: 50A
  • Maximum Forward Voltage: 1.2V @ 25A
  • Maximum Reverse Leakage Current: 10µA @ 200V
  • Maximum Peak Reverse Voltage: 200V
  • Mounting Type: Chassis Mount
  • Package: 4-Square, KBPC
  • Operating Temperature Range: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Category: Diodes - Bridge Rectifiers

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess