EN
  • EN
  • DE

SKBPC3510

Part No SKBPC3510
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Bridge Rectifiers
Description SKBPC 1000V 35.0A Diodes Bridg / Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Yangzhou yangjie electronic co., ltd
Package Bulk
Product Status Active
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 667621-SKBPC3510
Ultra Librarian 3D Model Ultra Librarian SKBPC3510 CAD Model

Description

The SKBPC3510 is a single-phase bridge rectifier manufactured by Yangzhou Yangjie Electronic. It is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. This component is commonly used in power supplies, adapters, and various electronic devices requiring a DC voltage source.

Applications:

  • Power Supplies: Converts AC input to DC voltage for various electronic circuits.
  • AC Adapters: Rectifies AC voltage from the mains to provide DC voltage for charging or powering devices.
  • LED Lighting: Used in LED drivers to convert AC power to DC for LEDs.
  • Battery Chargers: Rectifies AC voltage for charging batteries in various applications.
  • Industrial Control Equipment: Provides DC power for control circuits and components.

Features:

  • High Surge Current Capability: Withstands high surge currents during startup or transient events.
  • High Reliability: Designed for stable and reliable operation in demanding environments.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • Compact Size: Space-saving design for integration into various applications.
  • Through-Hole Mounting: Easy to install and solder onto printed circuit boards (PCBs).

Benefits:

  • Efficient AC-to-DC Conversion: Provides a stable and efficient DC voltage output.
  • Protection Against Voltage Spikes: High surge current capability protects downstream circuits.
  • Long Service Life: High reliability ensures long-term performance.
  • Easy Integration: Through-hole mounting simplifies installation.
  • Cost-Effective Solution: Provides a reliable rectification solution at a competitive price.

Additional Details:

The SKBPC3510 is typically packaged in a BPC package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 1000V, a maximum RMS voltage (VRMS) of 700V, and a maximum DC blocking voltage (VDC) of 1000V. It has a forward current (IF) of 3.5A. The operating temperature range is typically from -55°C to +150°C. This bridge rectifier is designed to be mounted on a PCB using through-hole technology. It is crucial to adhere to the manufacturer's specifications regarding maximum current, voltage, and operating temperature to ensure reliable and safe operation. The device conforms to industry standards for electrical safety and performance.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0196
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4636 $51.2260
85+ $1.2009 $102.0765
130+ $1.1634 $151.2420
180+ $1.1258 $202.6440
230+ $1.0883 $250.3090
310+ $0.9757 $302.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess