EN
  • EN
  • DE

SSDMCEAC024B301

Part No SSDMCEAC024B301
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 60GB SSD mSATA 525 6Gb/s 25nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445639-SSDMCEAC024B301
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMCEAC024B301 CAD Model

Description

The SSDMCEAC024B301 is a premium 24GB mSATA SSD from Solidigm/Intel Bulk, designed to deliver outstanding performance and reliability in a compact form factor. Leveraging a 6Gb/s interface and 25nm Multi-Level Cell (MLC) NAND flash technology, this SSD offers speedy read and write capabilities that substantially enhance system performance, including faster boot times, quicker application responses, and more efficient multitasking. Its mSATA size makes it highly suitable for laptops, ultrabooks, and any device with space constraints, serving as a perfect upgrade for improving performance without compromising on space. Engineered for durability, the SSDMCEAC024B301 features shock and vibration resistance, ensuring the integrity of your data, even in mobile or rugged environments. This SSD combines Solidigm's (formerly Intel's SSD division) commitment to quality with cutting-edge technology to provide a storage solution that is not only fast but also reliable. Ideal for users looking for top-tier performance in their personal or professional computing devices, the SSDMCEAC024B301 is a testament to Solidigm's excellence in the SSD market.

You May Also Be Interested in

Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $157.8948
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess