EN
  • EN
  • DE
  • IT

SSDSA2CW080G310

Part No SSDSA2CW080G310
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 80GB SSD 2.5" SATA 320 3Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440634-SSDSA2CW080G310
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2CW080G310 CAD Model

Description

The SSDSA2CW080G310 from Solidigm/Intel Bulk is an advanced solid state drive designed to offer unparalleled performance and stability for a variety of computing needs. With 80GB of storage capacity and a 2.5-inch form factor, it employs a SATA 3Gb/s interface for efficient data transfer rates that significantly exceed those of conventional hard drives. This SSD is a part of the esteemed SATA 320 series, renowned for its reliability and superior performance characteristics. The SSDSA2CW080G310 is specifically tailored for users seeking an upgrade that will radically enhance their computer's speed and responsiveness. Manufactured by Solidigm, a leader in the storage solutions industry building on Intel's rich heritage, this SSD is synonymous with quality and longevity. It's an ideal choice for users in search of a high-performance storage solution that combines Intel's tradition of excellence with Solidigm's innovative approach to SSD technology. The Bulk designation indicates a cost-effective purchasing option for businesses and individuals requiring multiple units, ensuring high-quality storage without compromising on affordability.

You May Also Be Interested in

Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
Solidigm
3.84TB SSD 2.5" SATA D3-S4620 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 800GB 2.5" MLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (MLC) 800GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Phoenix Contact
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
Samsung
1TB SSD M.2-2280 PM9E1 PCIe5.0x4 SED
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess