Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Solidlite
Series GN
Package Retail Package
Product Status Active
Color Green
Millicandela Rating 187.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.9V
Current - Test 5mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 528nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 1.60mm L x 0.80mm W
Height (Max) 0.50mm
Standard Package 20,000 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 8541.40.2900
Win Source Part Number 934695-SP0603B-GN
Ultra Librarian 3D Model Ultra Librarian SP0603B-GN CAD Model

Description

The 934695-SP0603B-GN is a green LED indication product in the GN series.

  • Category: Optoelectronics - LED Indication - Discrete
  • Package Type: Retail Package
  • Standard Package: 20,000 Pieces
  • Size: 1.60mm (L) x 0.80mm (W)
  • Viewing Angle: 130°
  • Millicandela Rating: 187.5mcd
  • Forward Voltage: 2.9V @ 5mA
  • Dominant Wavelength: 528nm
  • Height: 0.50mm
  • Mounting Type: Surface Mount
  • Package/Case Size: 0603 (1608 Metric)
  • Supplier Device Package: 0603
  • Lens Style: Rectangle with Flat Top
  • Lens Size: 1.00mm x 0.80mm
  • Product Status: Active

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0177
ECAD model for 19-217/T1D-AN1P1B3X/6T
Vishay
LED ORANGE 0603 SMD
Lowest to $0.1151
ECAD model for VLMO1300-GS08
LITE-ON Technology
LED RED CLEAR 2PLCC SMD
Need more? Email Us
ECAD model for LTST-T670EKT
LITE-ON Technology
LED RED DIFFUSED RECTANGULAR T/H
Need more? Email Us
ECAD model for LTL-403HR
LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR 2PLCC SMD
Lowest to $0.0843
ECAD model for LO T676-S1T1-24-Z
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 19-217/G7C-BK2L2VY/6T
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0190
ECAD model for 19-217/GHC-YQ1R1QY/6T
Broadcom Limited
LED AMBER CLR DOME LENS TH AXIAL
Lowest to $1.6781
ECAD model for HLMT-QL00

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention