EN
  • EN
  • DE

832AWP-1A-F-SF-12VDC

Part No 832AWP-1A-F-SF-12VDC
Manufacturer Song Chuan Precision Company
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay SPST-NO 20A 12VDC 130Ohm Panel Mount/Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 92.3 mA
Coil Resistance 130 Ω
Contact Current Rating 30 A
Contact Material Silver
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1041167-832AWP-1A-F-SF-12VDC
Categories Signal Relays,Up to 2 Amps
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 832AWP-1A-F-SF-12VDC CAD Model

Description

The Song Chuan 832AWP-1A-F-SF-12VDC is a miniature PCB power relay designed for a variety of applications requiring reliable switching of low-power loads. This relay is characterized by its compact size, high sensitivity, and long life expectancy. It's suitable for use in applications such as home appliances, office automation, and industrial control systems.

Applications:

  • Home appliances (e.g., washing machines, refrigerators)
  • Office automation equipment (e.g., printers, copiers)
  • Industrial control systems
  • Security systems
  • Telecommunications equipment

Features:

  • Coil Voltage: 12 VDC
  • Contact Configuration: SPST-NO (Single Pole Single Throw - Normally Open)
  • Contact Rating: 10A at 250VAC / 10A at 30VDC
  • Mounting: Through-hole PCB mounting
  • Sealed Construction: Flux-tight construction to prevent contamination during soldering and washing.
  • High Sensitivity: Low coil power consumption.
  • Operating Temperature: -40°C to +85°C

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance for low-power loads, reducing downtime and increasing product reliability.
  • Compact Design: The miniature size allows for installation in space-constrained applications, maximizing the utilization of PCB space.
  • Easy Installation: Through-hole PCB mounting simplifies installation and soldering.
  • Long Service Life: High-quality materials and robust design ensure a long and trouble-free operational life, minimizing replacement costs.
  • Environmental Protection: The sealed construction protects the relay from contaminants, ensuring reliable operation in harsh environments.

Additional Details:

The 832AWP-1A-F-SF-12VDC relay is designed for use in a variety of electronic and electrical applications. Its high sensitivity allows it to be driven directly by many logic circuits, reducing the need for external driver components. The relay's contacts are made of a high-quality alloy, ensuring reliable switching performance and long contact life. The operating temperature range allows it to be used in a wide range of environmental conditions. The flux-tight construction ensures that the relay remains clean and functional, even after soldering and washing processes.

You May Also Be Interested in

HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess