EN
  • EN
  • DE

ICX258AL

Part No ICX258AL
Manufacturer Sony
Description Diagonal 6mm (Type 1/3) CCD Image Sensor for EIA B/W Video Cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1183817-ICX258AL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX258AL CAD Model

Description

The ICX258AL is a diagonal 8mm (Type 1/2) progressive scan CCD (Charge-Coupled Device) image sensor manufactured by Sony. It is designed for use in high-resolution digital cameras and imaging systems.

Applications:

      
  • Digital cameras
  •   
  • Machine vision systems
  •   
  • Security cameras
  •   
  • Scientific imaging
  •   
  • Medical imaging

Features:

      
  • Progressive scan CCD
  •   
  • Diagonal 8mm (Type 1/2) format
  •   
  • High resolution
  •   
  • Low noise
  •   
  • High sensitivity
  •   
  • Electronic shutter
  •   
  • Antiblooming function

Benefits:

      
  • High-quality images with fine detail
  •   
  • Low noise for clean images even in low light
  •   
  • High sensitivity captures more light for improved performance
  •   
  • Electronic shutter allows for fast exposure times
  •   
  • Antiblooming prevents image distortion from overexposure

Additional Details:

The ICX258AL utilizes progressive scan technology, which reads out all the pixels in the image sensor sequentially, resulting in distortion-free images. Its compact size and high resolution make it suitable for a variety of applications. The low noise characteristics allow for capturing clear images even in low-light conditions. The electronic shutter enables precise control over exposure time, while the antiblooming function prevents image blooming when exposed to strong light sources. The sensor typically requires specific drive circuitry and signal processing to output a usable image. Consult the device datasheet for detailed specifications, timing diagrams, and recommended operating conditions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess