EN
  • EN
  • DE
  • IT

MB96F348ASBPMC-GSN2E2

Part No MB96F348ASBPMC-GSN2E2
Manufacturer Spansion
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830226-MB96F348ASBPMC-GSN2E2
Ultra Librarian 3D Model Ultra Librarian MB96F348ASBPMC-GSN2E2 CAD Model

Description

The MB96F348ASBPMC-GSN2E2 is a 16-bit microcontroller belonging to the Fujitsu F²MC-16FX family, though now manufactured by Spansion (which was later acquired by Cypress, and then Infineon). This microcontroller is designed for embedded control systems where a balance of processing power, memory, and peripheral integration is crucial. It features a robust CPU core, integrated peripherals, and development tools that make it suitable for various industrial and consumer applications.

Applications:

  • Automotive Systems: Body control, lighting control, and sensor interfaces within vehicles.
  • Industrial Automation: Motor control, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Home Appliances: Washing machines, refrigerators, dishwashers, and other smart appliances.
  • Power Tools: Cordless drills, saws, and other power tools requiring precise motor control.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.

Features:

  • F²MC-16FX CPU Core: High-performance 16-bit core for efficient real-time processing.
  • Flash Memory: On-chip flash memory for program storage and non-volatile data storage.
  • SRAM: Integrated SRAM for fast data access during program execution.
  • A/D Converters: Multiple analog-to-digital converters for sensor data acquisition.
  • D/A Converters: Digital-to-analog converters for generating analog control signals.
  • Timers/Counters: Various timers and counters for PWM generation, event capture, and timing control.
  • Serial Interfaces: UART, SPI, and I²C for serial communication with external devices.
  • CAN Interface: Supports CAN protocol for automotive and industrial network communication.
  • Low-Voltage Operation: Designed for low-voltage operation to minimize power consumption.

Benefits:

  • High Performance: Efficient execution of control algorithms and real-time tasks.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Flexible Communication: Supports various communication protocols for seamless integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Robust Design: Reliable operation in harsh industrial environments.

Additional Details:

The MB96F348ASBPMC-GSN2E2 microcontroller typically operates with a clock frequency up to 56 MHz. It offers a flash memory size between 256KB and 512KB. The device supports a wide range of interrupt sources, enabling rapid response to external events. Packaging options include LQFP. Refer to the official Spansion/Cypress/Infineon datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and timing information.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess