EN
  • EN
  • DE

LCD-09052

Part No LCD-09052
Manufacturer SparkFun Electronics
Catalog Display Modules - LCD, OLED Character and Numeric
Description BASIC 16X2 CHARACTER LCD - WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED Character and Numeric
Mfr SparkFun Electronics
Package Bulk
Product Status Active
Number of Characters 32
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type LCD - Monochrome
Outline L x W x H 80.00mm x 36.00mm x 8.60mm
Viewing Area 64.50mm L x 16.40mm W
Backlight LED - White
Voltage - Supply 3V
Dot Size 0.56mm W x 0.61mm H
Interface Parallel
Controller Type HD44780, ST7066
Temperature Range - Operating 0°C ~ 50°C
Text Color White
Background Color Black
Base Product Number LCD-090
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1117446-LCD-09052
Ultra Librarian 3D Model Ultra Librarian LCD-09052 CAD Model

Description

The SparkFun LCD-09052 is a 16x2 character LCD display module that operates at 3.3V. It uses the common ST7066/HD44780 parallel interface, which means that interface code is widely available for many different controllers and systems.

The LCD-09052 has a white on black display with a white LED backlight. The viewing area is 64.5mm x 16.4mm, and the overall dimensions of the module are 80.0mm x 36.0mm x 8.6mm.

To interface the LCD-09052 to a microcontroller, you will need to connect the following pins:

Vcc: 3.3V Ground: Ground EN: Enable signal RS: Register select signal D4-D7: Data pins You will also need to connect a contrast resistor to the VO pin. The value of the contrast resistor will depend on the desired contrast of the display.

Once the LCD-09052 is interfaced to a microcontroller, you can use the HD44780 command set to control the display. This command set allows you to write text to the display, clear the display, move the cursor, and perform other operations.

The LCD-09052 is a versatile and easy-to-use LCD display module. It is perfect for a wide variety of projects, such as:

Digital clocks and thermometers Calculators and other simple devices Control panels for robots and other machines Menu systems for embedded devices Here are some additional details about the LCD-09052:

Character size: 5x8 dots Viewing angle: 60 degrees Operating temperature: -20 to 70 degrees Celsius Storage temperature: -30 to 80 degrees Celsius Power consumption: <1mA without backlight, <10mA with backlight The LCD-09052 comes with a header connector that is already soldered to the module. This makes it easy to connect the module to a breadboard or perfboard.

SparkFun also provides a number of resources to help you get started with the LCD-09052, including a tutorial, a hookup guide, and a library for Arduino.

Overall, the LCD-09052 is a great choice for a 16x2 character LCD display module. It is easy to use, versatile, and affordable.

You May Also Be Interested in

Lumex Opto/Components Inc.
LCD MOD 64 DIG 16 X 4 REFLECTIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMS R/G/B
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
OLED MODULE 40DIG 20 X 2 PASSIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 160DIG 40 X 4 REFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 80DIG 20X4 TRANS YLW/GRN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess