Products specifications Report Issue?

Win Source Part Number WS1303912-CSRN2512FKR750
Manufacturer Stackpole Electronics Inc
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 750 mOhms
Tolerance (+ or -) ±1%
Power (Watts) 2W
Composition Thick Film
Temperature Coefficient ±200ppm/°C
Operating Temperature -55°C ~ 155°C
Ultra Librarian 3D Model Ultra Librarian CSRN2512FKR750 CAD Model

Description

Features: • 0201 to 1225 sizes available<br /> • Power ratings to 3W<br /> • Available in E24 and other common values • E96 and other values may be available upon request • RoHS compliant, REACH compliant, lead free and halogen free • CSRN2512 is AEC-Q200 compliant

You May Also Be Interested in

TE Connectivity
RES SMD 1M OHM 0.1% 1/10W 0805
Lowest to €0.1574
ECAD model for CPF-A-0805B1M0E
Vishay
Res Thick Film 1218 0 Ohm Wide Terminal SMD Automotive T/R
Need more? Email Us
ECAD model for CRCW12180000Z0EK
Stackpole Electronics Inc.
RES 1 OHM 1% 1/8W 0402 / 1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Need more? Email Us
ECAD model for CSR0402FK1R00
Vishay
RES SMD 23.7 OHM 1% 1W 2512
Lowest to €0.6588
ECAD model for CRCW251223R7FKEG
International Resistive
SMD Low Value Resistors .22 OHM 2W 1%
Need more? Email Us
ECAD model for LR2512LF-01-R220-FT
TE Connectivity
RES SMD 61.9 OHM 0.1% 1/16W 0402 / 61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Need more? Email Us
ECAD model for CPF0402B61R9E1
Vishay
RES SMD 5.1K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for MCS04020C5101FE000
Susumu
RES SMD 301K OHM 0.1% 1/10W 0603 / 301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Need more? Email Us
ECAD model for RG1608P-3013-B-T5
Vishay
RES SMD 100 OHM 0.02% 1/4W 1206 / 100 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Need more? Email Us
ECAD model for Y1630100R000Q9R

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention