Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series RMCF
Package Tape & Reel
Resistance 10 kOhms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Dimension 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names RMCF 1/16 10K 1% R,RMCF0603FT10K0DKR,RMCF0603FT10K0INACTIVE,RMCF0603FT10K0CT,RMCF1/1610K1%RTR,RMCF1/1610K1%RTR-ND,RMCF1/1610KFRCT-ND,RMCF1/1610K1%R-ND,RMCF1/1610K1%RCT-ND,RMC 1/16 10K 1% R,RMCF1/1610K1%RCT,RMC1/1610KFR,RMCF0603FT10K0-ND,RMCF0603FT10K0TR,RMCF1/1610K1%RDKR,RMCF1/1610KFRDKR,RMCF1/1610KFRDKR-ND,RMCF1/1610KFRTR,Q6368578,RMC1/1610K1%R-ND,RMCF1/1610KFRTR-ND,RMC1/1610K1%R,RMC1/1610KFR-ND,RMCF1/1610K1%RDKR-ND,RMCF1/1610KFRCT,RMCF1/1610K1%R
Standard Package 5,000
Win Source Part Number 1135647-RMCF0603FT10K0
Ultra Librarian 3D Model Ultra Librarian RMCF0603FT10K0 CAD Model

Description

The RMCF0603FT10K0 is a chip resistor from the RMCF series manufactured by Stackpole Electronics Inc.

  • Resistance: 10 kOhms
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.1W or 1/10W
  • Package/Case Size: 0603 (1608 Metric)
  • Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
  • Height-Seated (Max): 0.022" (0.55mm)
  • AEC-Q200 Rated: Yes
  • Failure Rate: -
  • Packaging: Tape & Reel
  • Operating Temperature Range: -55°C to 155°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8533.21.0030
  • Alternative Parts: RMCF0603FT10K0.; RMCF1/1610K1%RTR-ND; RMCF1/1610KFRTR-ND; RMCF1/1610K1%R-ND; RMCF1/1610K1%RCT-ND; RMCF1/1610KFRCT-ND; RMCF0603FT10K0TR; RMCF1/1610K1%RDKR; RMCF1/1610KFRDKR; RMCF1/1610KFRDKR-ND; RMCF1/1610KFRTR; RMCF1/1610K1%RCT; RMCF0603FT10K0DKR; RMCF0603FT10K0CT; RMC1/1610K1%R; RMC1/1610K1%R-ND; RMC1/1610KFR; RMC1/1610KFR-ND; RMC1/1610KFRDKR-ND; and Q6368578.

You May Also Be Interested in

Panasonic
RES SMD 7.32KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB7321X
KOA Speer
RES 0.604 OHM 1% 1/3W 0805
Need more? Email Us
ECAD model for SR732ATTDR604F
Panasonic
RES SMD 1.07K OHM 1/16W 0402
Need more? Email Us
ECAD model for ERA-2ARC1071X
Vishay
RES 316K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3163FB300
Panasonic
RES 4.7K OHM 5% 3/4W 2010
Lowest to $0.1760
ECAD model for ERJ-12ZYJ472U
Panasonic
RES SMD 2.74KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2AEB2741X
Yageo
RES SMD 2.49KOHM 0.1% 1/10W 0603
Need more? Email Us
ECAD model for AT0603BRD072K49L
KOA Speer
RES 1.8M OHM 1% 1/2W 2010
Need more? Email Us
ECAD model for HV732HTTE1804F
Yageo
RES SMD 34.8K OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for AC0603FR-0734K8L

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention