Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Manufacturer Stackpole Electronics Inc.
Series RNF
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 155°C
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Part Number RN 1/4 T1 42.2K 1% T, RN1/4T142.2K1%T, RN1/4T142.2K1%T-ND, RN1/4T142.2KFT, RN1/4T142.2KFT-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909334-RNF14FAD42K2
Ultra Librarian 3D Model Ultra Librarian RNF14FAD42K2 CAD Model

Description

The Stackpole Electronics Inc axial resistor is a high-quality and durable choice for a variety of applications.

  • Coating: Flame retardant coating
  • Type: Safety metal film
  • Win Source Part Number: 909334-RNF14FAD42K2
  • Category: Resistors
  • Tolerance: ±1%
  • Package: 5000
  • Estimated Production Lead Time: 19 weeks
  • REACH: Unaffected by REACH regulations

You May Also Be Interested in

Vishay
RES 110 OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000101100JR500
Vishay
RES 22M OHM 0.6W 5% AXIAL
Need more? Email Us
ECAD model for MBB02070C2205JRP00
Vishay
RES 715 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C7150FC100
Bourns Inc.
RES 56 OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for W1M56R0J
Ohmite
RES 2.5K OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WHC2K5FE
KOA Speer
RES 8.2 OHM 5% 3W AXIAL
Need more? Email Us
ECAD model for MOSX3CT521R8R2J
Vishay
RES 510K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000105103JR500
Bourns Inc.
RES 10 OHM 5% 7W AXIAL
Need more? Email Us
ECAD model for FW70A10R0JA
Vishay
RES 5 OHM 50W 5% TO220
Lowest to $9.3061
ECAD model for LTO050F5R000JTE3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention