EN
  • EN
  • DE

RNF14FTD237K

Part No RNF14FTD237K
Manufacturer Stackpole Electronics Inc.
Catalog Through Hole Resistors
Description RES 237K OHM 1% 1/4W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Manufacturer Stackpole Electronics Inc.
Series RNF
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Part Number RNF1/4T1237K1%RTR-ND, RNF1/4T1237KFRCT-ND, RNF1/4T1237KFRTR-ND, RNF14FTD237K-ND, RNF1/4T1237K1%RTR, RNF14FTD237KINACTIVE, RN1/4T1237K1%R, RNF1/4T1237K1%RCT-ND, RN1/4T1237KFR, RNF14FTD237KTR, RN1/4T1237K1%R-ND, RNF 1/4 T1 237K 1% R, RNF1/4T1237K1%RCT, RNF1/4T1237KFRTR, RNF1/4T1237K1%R, RNF14FTD237KCT, RN 1/4 T1 237K 1% R, RN1/4T1237KFR-ND, RNF1/4T1237K1%R-ND, RNF1/4T1237KFRCT
Quantity per package 5000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892094-RNF14FTD237K
Ultra Librarian 3D Model Ultra Librarian RNF14FTD237K CAD Model

Description

The RNF14FTD237K is a resistor from Stackpole Electronics Inc. that belongs to the RNF series.

  • Operating Temperature Range: -55°C ~ 155°C
  • Resistance: 237 kOhms ±1%
  • Power: 0.25W, 1/4W
  • Type: Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
  • Package Type: Axial
  • Package: Reel - TR
  • Case/Package Type: Axial
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 19 weeks
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8533.21.0090
  • Quantity per Package: 5000
  • REACH: Unaffected
  • Other Part Numbers: RNF1/4T1237K1%RTR-ND, RNF1/4T1237KFRCT-ND, RNF1/4T1237KFRTR-ND, RNF14FTD237K-ND, RNF1/4T1237K1%RTR, RNF14FTD237KINACTIVE, RN1/4T1237K1%R, RNF1/4T1237K1%RCT-ND, RN1/4T1237KFR, RNF14FTD237KTR, RN1/4T1237K1%R-ND, RNF 1/4 T1 237K 1% R, RNF1/4T1237K1%RCT, RNF1/4T1237KFRTR, RNF1/4T1237K1%R, RNF14FTD237KCT, RN 1/4 T1 237K 1% R, and RN1/4T1237KFR-ND.

You May Also Be Interested in

Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 56K OHM 3W 5% AXIAL / 56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Lowest to $0.2335
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3,475+ $0.0166 $57.6850
8,405+ $0.0138 $115.9890
13,045+ $0.0133 $173.4985
18,020+ $0.0129 $232.4580
23,150+ $0.0125 $289.3750
31,250+ $0.0111 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 3475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess