Products specifications

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series RNCF
Package Tape & Reel
Resistance 1 Ohms
Tolerance ±0.25%
Power (Watts) 1W
Composition Thin Film
Features Automotive AEC-Q200
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Size / Dimension 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Base Product Number RNCF2512C
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1340756-RNCF2512CTE1R00
Ultra Librarian 3D Model Ultra Librarian RNCF2512CTE1R00 CAD Model

Description

The RNCF2512CTE1R00 is a chip resistor from Stackpole Electronics Inc.

  • Resistance: 1 Ohms
  • Power (Watts): 1W
  • Application: Automotive
  • Features: Automotive AEC-Q200
  • Tolerance: ±0.25%
  • Temperature Coefficient: ±25ppm/°C
  • Package / Case: 2512 (6432 Metric)
  • Height - Seated (Max): 0.026" (0.65mm)
  • Packaging: Tape & Reel (TR)
  • Standard Package: 4,000
  • Composition: Thin Film
  • Number of Terminations: 2
  • Operating Temperature: -55°C ~ 155°C
  • Rating: AEC-Q200

You May Also Be Interested in

Yageo
RES SMD 8.2K OHM 1% 1/10W 0603
Lowest to $0.0030
ECAD model for RC0603FR-078K2
Yageo
RES SMD 3.9 OHM 5% 1/10W 0603
Lowest to $0.0047
ECAD model for RC0603JR-073R9L
Yageo
RES SMD 75K OHM 1% 1/10W 0603
Lowest to $0.0032
ECAD model for RC0603FR-0775KL
Yageo
RES SMD 560K OHM 5% 1/16W 0402
Lowest to $0.0020
ECAD model for RC0402JR-07560KL
Yageo
RES SMD 37.4K OHM 1% 1/16W 0402
Lowest to $0.0016
ECAD model for RC0402FR-0737K4L
Yageo
RES SMD 68K OHM 5% 1/20W 0201
Lowest to $0.0007
ECAD model for RC0201JR-0768KL
Yageo
RES SMD 1 OHM 1% 1/10W 0603
Lowest to $0.0239
ECAD model for RC0603FR-071RL
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
ECAD model for PWR263S-35-5R60J
Yageo
RES SMD 47 OHM 1% 1/10W 0603
Lowest to $0.0052
ECAD model for RC0603FR-0747R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention