EN
  • EN
  • DE

SM2615FTR412

Part No SM2615FTR412
Manufacturer Stackpole Electronics Inc.
Catalog Chip Resistor - Surface Mount
Description RES 0.412 OHM 1% 1W 2615 / 412 mOhms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series SM
Package Tape & Reel (TR)
Product Status Last Time Buy
Resistance 412 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Supplier Device Package 2615
Dimension 0.280" L x 0.150" W (7.10mm x 3.80mm)
Height - Seated (Max) 0.155" (3.94mm)
Number of Terminations 2
Other Names SM10.412FR,SM10.412FR,SM 1 0.412 1% R,SM10.4121%R,SM10.4121%R
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236426-SM2615FTR412
Ultra Librarian 3D Model Ultra Librarian SM2615FTR412 CAD Model

Description

The SM2615FTR412 is a thick film surface mount resistor manufactured by Stackpole Electronics Inc. It's designed for applications requiring a small, reliable, and cost-effective resistor. With a resistance value of 0.412 ohms and a power rating suitable for general use, this resistor is suitable for a wide range of electronic circuits. The 2615 package size indicates its compact dimensions for space-constrained designs.

Applications:

  • Current sensing circuits: Used to measure current flow in power supplies and motor control systems.
  • Voltage dividers: Creates precise voltage levels for various electronic circuits.
  • Pull-up and pull-down resistors: Provides defined logic levels for digital circuits.
  • Load resistors: Simulates a load for testing and calibration purposes.
  • Snubber circuits: Dampens voltage spikes and oscillations in switching circuits.

Features:

  • 2615 package size: Compact size for space-constrained applications.
  • 0.412 Ohm resistance: Specific resistance value for current limiting or voltage division.
  • Thick film construction: Provides reliable and stable performance.
  • Surface mount technology (SMT): Enables automated assembly and reduces board space.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • FTR (Fine Tolerance Resistor): Indicates a tight tolerance for accurate resistance.

Benefits:

  • Space saving: Small size allows for high-density component placement.
  • High reliability: Provides consistent performance under various operating conditions.
  • Accurate resistance value: Ensures precise circuit operation.
  • Easy assembly: Surface mount design simplifies the manufacturing process.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Environmentally friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The SM2615FTR412 is constructed using a ceramic substrate with a thick film resistive element. The resistor terminals are typically made of a solder-plated material for easy soldering. The resistor is commonly used in applications where precision and stability are critical. The power rating is dependent on the specific series and construction of the resistor, and the datasheet should be consulted for the exact value. The operating temperature range is also specified in the datasheet. The SM2615FTR412 is supplied in tape and reel packaging for automated assembly. It's imperative to consult the official datasheet from Stackpole Electronics for comprehensive specifications and application guidelines.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess