Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 342V
Minimum Breakdown Voltage 380V
Max Clamping Voltage 706V
Peak Pulse Current(Ippm) 14A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 195pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 084126-1.5KE400CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE400CA CAD Model

Description

The 1.5KE400CA is a high-quality Transient Voltage Suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is part of the 1.5KE series and is specifically engineered to shield circuits against the detrimental effects of voltage surges and indirect lightning strikes.

Key Features

  • Bi-Directional Protection: The 1.5KE400CA TVS diode offers bi-directional clamping, making it ideal for AC applications or where the polarity is reversible.
  • High Surge Capability: With its ability to handle high transient power of 1500W at 10/1000μs waveform, this diode can absorb significant surge energies without damage.
  • Large Operating Voltage Range: This device has a stand-off voltage of 342V, with a minimum breakdown voltage of 380V, making it suitable for a wide range of applications.
  • Fast Response Time: The 1.5KE400CA reacts to overvoltage events in picoseconds, ensuring quick and reliable protection for sensitive circuits.

Applications

The 1.5KE400CA is versatile and can be used in various applications, including:

  • Power supply units
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics
  • Lightning protection

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the 1.5KE400CA is no exception. It is manufactured in ISO/TS 16949 certified facilities, ensuring high reliability and performance standards. The device also meets the IEC 61000-4-2 and IEC 61000-4-5 surge immunity requirements, providing further assurance of its protective capabilities.

Environmental Compliance

The 1.5KE400CA complies with the European Union's RoHS directive, which limits the use of certain hazardous substances in electronic equipment. This makes it not only a reliable choice for circuit protection but also an environmentally responsible one.

You May Also Be Interested in

Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9691 $53.3005
130+ $0.7952 $103.3760
195+ $0.7704 $150.2280
270+ $0.7455 $201.2850
350+ $0.7207 $252.2450
465+ $0.6461 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention