Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 150mA, 3A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 1A, 2V
Maximum Power Dissipation 1.4W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1004780-2STF1340
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2STF1340 CAD Model

Description

Product Overview: 2STF1340 - STMicroelectronics

The 2STF1340 is a high-performance NPN bipolar junction transistor (BJT) from STMicroelectronics, designed for applications requiring fast switching and robust performance. This transistor is a fundamental component for a variety of electronic circuits, offering a blend of efficiency and reliability for designers and engineers.

Key Features

  • Voltage and Current Ratings: The 2STF1340 is capable of withstanding collector-emitter voltages up to 400V, with collector current ratings of up to 1A, which makes it suitable for high-voltage applications.
  • High Switching Speed: With a transition frequency (fT) of 50 MHz, this transistor is designed for applications that require rapid switching capabilities.
  • Low Saturation Voltage: This feature allows for reduced power loss and increased efficiency, particularly in saturation-driven applications.
  • Thermal Performance: The device comes in a TO-126 package, which provides a balance between compactness and thermal dissipation, ensuring stable operation under varying conditions.

Applications

The 2STF1340 is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the 2STF1340 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its construction.

Support and Resources

Designers can access a wealth of resources provided by STMicroelectronics, including datasheets, application notes, and design tools to facilitate the integration of the 2STF1340 into their projects. Additionally, ST's customer support and technical assistance are readily available to help streamline the design process and address any challenges.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R
NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S
KEC
Need more? Email Us
ECAD model for KTA2014-O
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2452 $64.9780
645+ $0.2012 $129.7740
1,000+ $0.1950 $195.0000
1,375+ $0.1886 $259.3250
1,775+ $0.1824 $323.7600
2,375+ $0.1635 $388.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,770 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention