EN
  • EN
  • DE

2STR1160

Part No 2STR1160
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 430mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 2V
Maximum Power Dissipation 500mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 006011-2STR1160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STR1160 CAD Model

Description

STMicroelectronics 2STR1160 NPN Transistor

The 2STR1160 from STMicroelectronics is a high-performance NPN bipolar junction transistor (BJT) designed to meet the needs of various electronic applications requiring efficient amplification and switching. This versatile component is well-suited for a wide range of uses, from consumer electronics to industrial systems, thanks to its robust construction and reliable performance characteristics.

Key Features

  • High Current Capability: The 2STR1160 is capable of handling continuous collector currents up to 3 A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures energy-efficient operation, which is crucial for portable and battery-powered devices.
  • Fast Switching Speeds: The device is engineered for rapid transitions between on and off states, which is beneficial for applications that require quick switching, such as power regulators and converters.
  • Complementary PNP Type: STMicroelectronics provides a complementary PNP-type transistor, making it easier to design push-pull stages and other complementary configurations.
  • Surface-Mount Package: The 2STR1160 comes in a compact SOT-32 surface-mount package, which is ideal for space-constrained applications and mass production with automated assembly lines.

Applications

The 2STR1160 transistor is designed to be a versatile component suitable for a variety of applications. Some of the most common uses include:

  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Switching regulators
  • Signal processing

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the 2STR1160 is no exception. Manufactured with state-of-the-art semiconductor processes, this transistor meets the stringent requirements of the global electronics industry, ensuring long-term performance and stability in a variety of operating conditions.

Whether you're designing a sophisticated audio system, an efficient power supply, or a reliable motor controller, the 2STR1160 NPN transistor from STMicroelectronics offers the performance and durability to get the job done. Its combination of high current capability, low saturation voltage, and fast switching speeds make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3341 $50.1150
365+ $0.2741 $100.0465
565+ $0.2655 $150.0075
780+ $0.2570 $200.4600
1,010+ $0.2484 $250.8840
1,350+ $0.2227 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess