EN
  • EN
  • DE

2STR1230

Part No 2STR1230
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 1.5A 500mW 3-Pin SOT-23 T/R / TRANS NPN 30V 1.5A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 850mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 2V
Maximum Power Dissipation 500mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1004787-2STR1230
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2STR1230
Introduction Date July 18, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2STR1230 CAD Model

Description

The 2STR1230 is a robust power transistor crafted by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is part of ST's power bipolar transistors range, designed to handle high currents and voltages with efficiency and precision.

Key Features

  • High Current Capability: The 2STR1230 is capable of supporting high current loads, making it suitable for demanding applications that require a reliable current flow.
  • Low Saturation Voltage: This transistor is engineered to have a low saturation voltage, which helps to reduce power loss and improve overall efficiency in electronic circuits.
  • Speed: The device offers fast switching speeds, which is vital for applications where rapid on-off cycles are crucial.
  • Thermal Performance: With excellent thermal characteristics, the 2STR1230 ensures stable performance even under varying temperature conditions.

Applications

The 2STR1230 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power management solutions
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Automotive applications

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 60 V
Collector Current (IC) 15 A
Power Dissipation (PD) 45 W
Operating Junction Temperature (Tj) -65 to 150°C

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 2STR1230 is built with the highest standards of quality and reliability in mind, ensuring that it meets the rigorous demands of industrial and automotive-grade applications.

Environmental Compliance

The 2STR1230 adheres to RoHS and REACH regulations, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess