EN
  • EN
  • DE

74ACT374M

Part No 74ACT374M
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL D-TYPE FLIP FLOP WITH 3 STATE OUTPUT NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130517-74ACT374M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT374M CAD Model

Description

STMicroelectronics 74ACT374M Octal D-Type Flip-Flop

The 74ACT374M is a high-speed CMOS octal D-type flip-flop integrated circuit designed and manufactured by STMicroelectronics. This device is tailored for high-speed memory buffering applications and features a non-inverting 3-state bus compatible outputs. The 74ACT374M is part of the advanced high-speed CMOS family, which ensures reliable performance with low power consumption.

Each flip-flop has individual clear and clock inputs with the D-type inputs connected directly to the flip-flop. This allows the device to capture the value on the data line when the clock input is in a particular state. The 74ACT374M is designed to have an 8-bit wide format, which means it can handle 8 data inputs and outputs simultaneously, making it ideal for parallel data transfer and storage operations.

The device features a wide operating voltage range from 4.5V to 5.5V, which provides a great deal of flexibility in various application environments. Additionally, the 74ACT374M boasts fast propagation delay times, which is crucial for high-speed operations. Its inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

The outputs of the 74ACT374M are 3-state, which means they can be in a high, low, or high-impedance state. This is particularly beneficial when multiple outputs need to be connected to a common bus, as it allows each output to be effectively disconnected from the bus, preventing bus contention.

With its robust design, the 74ACT374M is characterized for operation from -55°C to 125°C, making it suitable for demanding industrial applications. The device comes in a variety of packages including SOIC, TSSOP, and DIP, providing flexibility for different types of PCB layouts and assembly processes.

In conclusion, the STMicroelectronics 74ACT374M is a versatile and reliable solution for designers looking for a high-performance octal D-type flip-flop. With its fast switching speed, low power consumption, and 3-state outputs, it is well-suited for a wide range of applications including memory buffers, registers, and data storage devices.

You May Also Be Interested in

Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess