Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer STMicroelectronics
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ACT541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908050-74ACT541TTR
Ultra Librarian 3D Model Ultra Librarian 74ACT541TTR CAD Model

Description

STMicroelectronics 74ACT541TTR Octal Buffer/Line Driver

The 74ACT541TTR from STMicroelectronics is a high-speed CMOS octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is a significant component for modern digital systems, ensuring reliable data transmission and buffering with its bidirectional capability.

The device features eight non-inverting buffers with 3-state outputs, providing the flexibility to use it in various applications such as memory address driving and bus-oriented systems. The 74ACT541TTR operates at a voltage range of 4.5V to 5.5V, which is compatible with TTL levels, allowing for easy integration into mixed-technology systems.

One of the key attributes of the 74ACT541TTR is its high noise immunity and low power consumption, which are characteristic of the advanced CMOS technology used in its design. This makes the device suitable for use in environments where power efficiency and reliability are critical.

The device is offered in a TSSOP-20 package, which is known for its space-saving footprint. This compact form factor is ideal for high-density mounting and is beneficial in applications where board space is at a premium.

Product Features:

  • High-speed CMOS technology
  • Eight non-inverting buffers with 3-state outputs
  • Operating voltage range of 4.5V to 5.5V
  • Compatibility with TTL levels
  • High noise immunity
  • Low power consumption
  • TSSOP-20 package for space-saving applications
  • Designed for use with 3-state memory address drivers, clock drivers, and bus-oriented systems

The 74ACT541TTR is an essential component for designers looking to create robust and efficient digital systems. Its high-speed performance, coupled with the reliability of STMicroelectronics' manufacturing, makes it a preferred choice for applications requiring high-quality signal buffering and driving capabilities.

Whether you're developing consumer electronics, communication devices, or complex computing systems, the 74ACT541TTR offers the performance and quality needed to ensure your product's success.

You May Also Be Interested in

Texas Instruments
Single Bus Buffer Gate with 3-State Output 5.5V
Lowest to $0.2978
ECAD model for 74LVC1G126DBV
NXP / Nexperia
Octal inverting buffer/line driver; 3-state
Lowest to $4.4657
ECAD model for 74HCT540DB
Analog Devices Inc.
LVDS Quad CMOS Differential Line Driver
Lowest to $4.1680
ECAD model for ADN4664BR
NXP / Nexperia
9-bit inverting buffer; 3-state
Lowest to $2.9771
ECAD model for 74HC9114D
Nexperia USA Inc.
Octal Bus Transceiver with 3-State Outputs
Lowest to $8.9313
ECAD model for 74AHCT245BQ
Texas Instruments
IC TXRX INVERT 6V 20-TSSOP
Need more? Email Us
ECAD model for SN74HC640PWR
Nexperia USA Inc.
Dual Supply Translating Transceiver; 3-State
Lowest to $3.8107
ECAD model for 74LVCH2T45GS
Nexperia USA Inc.
16-bit buffer/line driver; 3-state
Lowest to $4.4657
ECAD model for 74AVC16244DGG
Texas Instruments
IC TXRX NON-INVERT 5.5V 20-LCC
Need more? Email Us
ECAD model for 5962-9221405M2A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention