Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 198163-74HC595B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC595B1 CAD Model

Description

STMicroelectronics 74HC595B1 8-bit Shift Register

The 74HC595B1 from STMicroelectronics is a high-speed Si-gate CMOS device and is part of the HC595 series of 8-bit shift registers. This integrated circuit is designed to provide an efficient solution for expanding the output capabilities of microcontrollers and other digital systems. The 74HC595B1 is widely used in applications ranging from LED displays to digital control circuits, offering a versatile and cost-effective way to increase the number of output pins available to a system.

Key Features:

  • 8-bit Serial-In, Parallel-Out Shift Register: This allows for serial to parallel data conversion, which expands the number of outputs without using more pins on the microcontroller.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, making it suitable for driving a variety of digital circuits.
  • High-Speed Operation: It operates at a high clock frequency of up to 100 MHz, enabling fast data transfer and processing.
  • Multiple Package Options: The 74HC595B1 is available in various packages, including SO16 and DIP16, providing flexibility for different PCB layouts and assembly processes.
  • Low Power Consumption: With a typical low power dissipation, it is an excellent choice for power-sensitive applications.

Technical Specifications:

  • Supply Voltage Range: 2.0 to 6.0 V
  • Output Current: 35 mA
  • Shift Register Clock Frequency: 100 MHz (maximum)
  • Operating Temperature Range: -40°C to +125°C

STMicroelectronics' 74HC595B1 is designed to be directly interfaced with SPI, QSPI, and MICROWIRE, making it a versatile choice for use in a wide array of digital systems. The device also features a serial output (Q7') for cascading multiple 74HC595B1 devices, enabling the creation of extended shift register chains without additional microcontroller pins.

Whether you're developing consumer electronics, automotive interfaces, or complex control systems, the 74HC595B1 from STMicroelectronics offers a reliable and efficient way to increase your digital output capabilities.

You May Also Be Interested in

Supertex, Inc
300V, 64-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs
Lowest to $32.4926
ECAD model for HV507PG
Rohm Semiconductor
8-bit shift register and latch driver
Lowest to $8.6606
ECAD model for BU2114F
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3764
ECAD model for TC74VHC165FT
NXP / Nexperia
4-bit bidirectional universal shift register
Need more? Email Us
ECAD model for N74F194N
NXP / Nexperia
4-bit parallel access shift register
Need more? Email Us
ECAD model for 74HCT195
ON Semiconductor
Dual 64-Bit Static Shift Register
Need more? Email Us
ECAD model for MC14517BCP
Toshiba Semiconductor and Storage
8-Bit Shift Register (P-IN, S-OUT)
Lowest to $0.3782
ECAD model for TC74VHC165FK
Fairchild/ON Semiconductor
8-Bit Shift Register/Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for CD4094BC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention