EN
  • EN
  • DE

TC74VHC165FK

Part No TC74VHC165FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Shift Registers
Description 8-Bit Shift Register (P-IN, S-OUT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265125-TC74VHC165FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC165FK CAD Model

Description

The TC74VHC165FK is an 8-bit parallel-in/serial-out shift register from Toshiba. It belongs to the VHC (Very High-Speed CMOS) family, offering high-speed operation and low power consumption. This device is designed for applications requiring parallel-to-serial data conversion, such as data transmission, keyboard scanning, and interfacing with microcontrollers. Its versatile operation and high-speed performance make it suitable for various digital systems.

Applications

  • Data Transmission: Used in serial data transmission systems.
  • Keyboard Scanning: Employed in keyboard scanning circuits to convert parallel key presses to serial data.
  • Microcontroller Interfacing: Found in systems where a microcontroller needs to receive data from a parallel source.
  • Data Multiplexing: Utilized in data multiplexing applications.
  • Digital Logic Systems: General-purpose shift register for digital circuits.

Features

  • High-Speed Operation: Offers a typical propagation delay of 5.5 ns at VCC = 5V.
  • Low Power Consumption: Features low quiescent current, minimizing power dissipation.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • 8-Bit Parallel-In/Serial-Out: Converts 8-bit parallel data to serial data.
  • Synchronous Operation: Data is shifted on the positive edge of the clock signal.

Benefits

  • Improved System Performance: High-speed operation enables faster data transmission and processing.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life.
  • Flexible Operation: Wide operating voltage range allows for use in various systems.
  • Versatile Data Conversion: Converts parallel data to serial data for various applications.
  • Compact Design: Small package size facilitates space-saving designs.

Additional Details

The TC74VHC165FK is available in a SOP (Small Outline Package). It operates over a temperature range of -40°C to +85°C. The input pins are equipped with protection diodes to guard against electrostatic discharge (ESD). This component is lead-free and RoHS compliant.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3807 $60.8526
42+ $2.7743 $116.5206
65+ $2.6877 $174.7005
89+ $2.6011 $231.4979
115+ $2.5144 $289.1560
154+ $2.2546 $347.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess