EN
  • EN
  • DE

74LCX14TTR

Part No 74LCX14TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT INVERTER 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.6V
Logic Level - High 2.2V
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1008894-74LCX14TTR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LCX14TTR CAD Model

Description

STMicroelectronics 74LCX14TTR - Low Voltage Hex Inverter

The STMicroelectronics 74LCX14TTR is a high-performance, low-voltage hex inverter featuring six inverting Schmitt triggers. This integrated circuit is designed to operate from a 2.3V to 3.6V power supply, making it ideal for interfacing with 3.3V logic devices. It is part of STMicroelectronics' LCX family, which is renowned for its low power consumption and high noise immunity.

Key Features

  • Logic Type: Inverter with Schmitt trigger inputs
  • Supply Voltage Range: 2.3V to 3.6V, optimized for 3.3V systems
  • High Speed: tPD 4.5 ns (max) at 3.3V
  • Low Power Dissipation: ICC = 4 µA (max) at TA = 25°C
  • High Noise Immunity: VNH/VNL = 28% VCC (min)
  • Power-Off Protection: Inputs and outputs tolerate up to 5V
  • Lead-Free, RoHS Compliant Packaging: TSSOP-14 package

Applications

The 74LCX14TTR is versatile and can be used in a variety of applications including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up/power-down circuits
  • Interfacing in mixed 3.3V/5V systems

Performance and Quality

STMicroelectronics ensures that the 74LCX14TTR meets the stringent requirements of modern electronic systems. Each IC undergoes rigorous testing to guarantee high performance and reliability. The device's Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances the device's performance in real-world noisy environments.

Environmental Information

The 74LCX14TTR is manufactured with the environment in mind. It is compliant with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. Additionally, the TSSOP-14 packaging is lead-free, contributing to a reduction in the product's ecological footprint.

Ordering Information

Product number 74LCX14TTR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For ordering, pricing, and availability, please visit STMicroelectronics' official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,411 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess