EN
  • EN
  • DE

74LVC573ATTR

Part No 74LVC573ATTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D LV 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1.65 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 007254-74LVC573ATTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC573ATTR CAD Model

Description

The 74LVC573ATTR from STMicroelectronics is a high-performance, octal D-type transparent latch that is designed to meet the requirements of high-speed memory buffering with low-power consumption. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Wide Operating Voltage: The device operates on a voltage range of 1.2V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, this latch is optimized for high-speed data transfer and processing.
  • Low Power Consumption: It features a very low static power consumption and minimal increase in dynamic power with frequency, thus conserving energy in your designs.
  • Bus Hold Function: The 74LVC573ATTR includes a bus hold feature, which maintains the last valid input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • High Drive Capability: The device can source or sink up to 24 mA, providing robust drive capability for connected components.
  • Compatibility: Input levels are compatible with 5V TTL levels, which allows for easy integration into mixed-voltage systems.

Applications

The 74LVC573ATTR is ideal for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking equipment
  • Microprocessor or microcontroller interface
  • Embedded systems
  • Industrial control systems

Package Information

The device is provided in a TSSOP20 (Thin Shrink Small Outline Package) with 20 leads, under the orderable part number 74LVC573ATTR. Its thin profile and small footprint make it suitable for space-constrained applications, while still providing the necessary functionality for complex digital systems.

With its combination of high-speed operation, low-power consumption, and robust latch functionality, the STMicroelectronics 74LVC573ATTR is a versatile choice for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2446 $62.2300
115+ $1.0213 $117.4495
180+ $0.9894 $178.0920
245+ $0.9575 $234.5875
315+ $0.9255 $291.5325
420+ $0.8298 $348.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess