EN
  • EN
  • DE

74V2G86STR

Part No 74V2G86STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT EXCLUSIVE OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 165645-74V2G86STR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V2G86STR CAD Model

Description

The 74V2G86STR is a high-performance, dual-input Exclusive OR (XOR) gate integrated circuit (IC) from the renowned semiconductor manufacturer STMicroelectronics. This advanced logic gate IC is designed to meet the increasing demands of modern electronics for fast switching speeds, low power consumption, and minimal space utilization on printed circuit boards (PCBs).

Key Features

  • High-Speed Operation: The 74V2G86STR is capable of fast switching, which is essential for high-speed digital circuits and signal processing applications.
  • Low Power Consumption: With its optimized design for power efficiency, this device consumes minimal power, making it suitable for battery-operated devices and power-sensitive applications.
  • Compact SMD Package: The IC is available in a small outline, surface-mount package, which allows for high-density PCB layouts and is ideal for space-constrained applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and making it versatile for use in multiple system designs.
  • High Noise Immunity: The 74V2G86STR exhibits excellent noise immunity, ensuring reliable performance in environments with potential electrical interference.

Applications

The 74V2G86STR is suitable for a wide range of applications, including but not limited to:

  • Digital signal processing
  • High-speed data communications
  • Encryption and security systems
  • Function generators
  • Arithmetic logic units (ALUs)

Technical Specifications

The device offers a comprehensive set of technical specifications that make it a robust choice for designers:

  • Logic Type: XOR (Exclusive OR) Gate
  • Number of Circuits: Dual
  • Number of Inputs: 2 per gate
  • Supply Voltage (Vcc): Specified over a broad range for flexibility in different circuit designs
  • Output Current: Capable of driving standard loads
  • Propagation Delay: Short delay times for rapid signal processing
  • Operating Temperature Range: Suitable for industrial and commercial temperature ranges

STMicroelectronics' 74V2G86STR is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, efficiency, and compact form factor makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess