EN
  • EN
  • DE

74VHCT244ATTR

Part No 74VHCT244ATTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 198281-74VHCT244ATTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT244ATTR CAD Model

Description

STMicroelectronics 74VHCT244ATTR Octal Buffer/Line Driver

The 74VHCT244ATTR is a high-speed CMOS octal buffer and line driver designed to interface with 5V systems. Manufactured by STMicroelectronics, this integrated circuit is part of their VHCT family, offering advanced performance in signal buffering with the ability to drive bus lines or buffer memory address registers. Its robust design ensures that it is suitable for a wide range of applications, from industrial to commercial, and it is especially well-suited for driving capacitive loads with its high drive current capability.

This device features eight non-inverting buffers with 3-state outputs, which makes it ideal for use in applications where output enable controls are necessary. This allows the device to effectively control data flow on a bus or an interface, ensuring that multiple devices can communicate without interference. The 3-state outputs also mean that multiple 74VHCT244ATTR devices can be connected to the same bus without conflict.

With a supply voltage range of 4.5V to 5.5V, the 74VHCT244ATTR is optimized for low power consumption while maintaining high speed operation. It is capable of operating at speeds comparable to LSTTL with significantly lower power consumption. The high noise immunity and low power dissipation of this device make it a practical choice for portable and battery-operated equipment.

The 74VHCT244ATTR comes in a TSSOP (Thin Shrink Small Outline Package) 20-lead package, which is designed for space-saving on PCBs. Its package type ensures that it is compatible with surface mount technology, which is beneficial for modern compact electronic assemblies.

Key features of the 74VHCT244ATTR include:

  • High-speed CMOS technology
  • Octal non-inverting buffer with 3-state outputs
  • Designed to be interfaced with 5V systems
  • Low power consumption
  • High noise immunity
  • Supply voltage range from 4.5V to 5.5V
  • TSSOP 20-lead package for space-saving

STMicroelectronics' 74VHCT244ATTR is a reliable choice for designers looking to implement high-speed data buffering in their digital systems, while maintaining power efficiency and noise immunity.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4738 $59.2250
300+ $0.3888 $116.6400
460+ $0.3767 $173.2820
635+ $0.3645 $231.4575
820+ $0.3524 $288.9680
1,100+ $0.3159 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess